The 292100B162JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, rated for 10,000 peak volts with a capacitance of 1600 pF. It supports a maximum AC current of 16 A at 3 MHz, 12 A at 1 MHz, 7.5 A at 300 kHz, and 3.3 A at 100 kHz at 65 °C. The capacitor operates within a temperature range of -55 °C to +125 °C and has a capacitance tolerance of ±5%. It features a cast cylindrical case with a height of 2.50 inches and is suitable for radio transmission applications.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
High-Voltage Mica Capacitors 1600µF
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 292100B162JO0 | 338-292100B162JO0-ND | 292100B162JO0 | 2002-292100B162JO0 |
| Product Name | Mica | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | |
| Capacitance Range | 0.0016 microF | 0.0016 microF | 1600 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |