The 292100B112JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, such as radio transmitters, with a capacitance of 1100 pF and a voltage rating of 10,000 peak volts. It is rated for a maximum AC current of 13 A at 3 MHz, 10 A at 1 MHz, 6.2 A at 300 kHz, and 2.7 A at 100 kHz at 65 °C. The capacitor operates within a temperature range of -55 °C to +125 °C and has a capacitance tolerance of ±5%. It is cast in a cylindrical case and is shock-resistant with convenient mounting. This part is part of the Type 292 series, which is electrically equivalent to MIL-C-5 Styles CM75 through CM93 but offers enhanced environmental capability and reliability. The case height for this capacitance and voltage rating is 2.5 inches.
High-Voltage Mica Capacitors 1100µF
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 292100B112JO0 | 338-292100B112JO0-ND | 2002-292100B112JO0 | 292100B112JO0 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | |
| Capacitance Range | 0.0011 microF | 1100 microF | 0.0011 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |