The part number 292100B102JO0 is a high-voltage cylindrical mica capacitor designed for frequencies up to 3 MHz, with a capacitance of 1000 pF and a voltage rating of 10,000 peak volts. It is rated for a maximum AC current of 10 amperes at 3 MHz, 8.2 amperes at 1 MHz, 5.1 amperes at 300 kHz, and 1.8 amperes at 100 kHz at 65 °C. The capacitor is cast in a cylindrical case and complies with the Type 292 series specifications. Its physical height is 2.75 inches. The capacitance tolerance is ±5% and the operating temperature range is from -55 °C to +125 °C.
High-Voltage Mica Capacitors 1000µF
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 292100B102JO0 | 2002-292100B102JO0 | 338-292100B102JO0-ND | 292100B102JO0 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | |
| Capacitance Range | 1.00E-3 microF | 1000 microF | 1.00E-3 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |