The 29160B911JO0 is a cylindrical high-voltage mica capacitor rated for 6,000 peak volts, with a capacitance of 91 pF and a tolerance of ±5%. It is designed for high-current and high-voltage circuits, such as radio transmitters, and operates over a temperature range of -55 °C to +125 °C. The capacitor supports frequencies from 100 kHz to 3 MHz, with a maximum AC current of 2.7 A at 3 MHz, 1.8 A at 1 MHz, 0.9 A at 300 kHz, and 0.3 A at 100 kHz at 65 °C. It is cast in a cylindrical case and is highly shock resistant with convenient mounting features.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
High-Voltage Mica Capacitors 910µF
TRANSMITTING MICA
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 29160B911JO0 | 29160B911JO0 | 2002-29160B911JO0 | 29160B911JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 9.10E-4 microF | 9.10E-4 microF | 910 microF | 9.10E-4 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |