The 29160B820JO0 is a cylindrical high-voltage mica capacitor rated for 6,000 volts peak, with a capacitance of 82 pF and a tolerance of ±5%. It is designed for use in high-current and high-frequency circuits up to 3 MHz, with a maximum AC current of 2.7 A at 65°C at 3 MHz. The capacitor operates across a temperature range of -55°C to +125°C and is cast in a cylindrical case for shock resistance and convenient mounting. It is electrically equivalent to MIL-C-5 Styles CM75 through CM93 but offers superior environmental performance and reliability.
Datasheet Summary Powered by GS/AI
The 29160B820JO0 is a cylindrical high-voltage mica capacitor rated for 6,000 volts peak, with a capacitance of 82 pF and a tolerance of ±5%. It is designed for use in high-current and high-frequency circuits up to 3 MHz, with a maximum AC current of 2.7 A at 65°C at 3 MHz. The capacitor operates across a temperature range of -55°C to +125°C and is cast in a cylindrical case for shock resistance and convenient mounting. It is electrically equivalent to MIL-C-5 Styles CM75 through CM93 but offers superior environmental performance and reliability.