The 29160B681JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, such as radio transmitters, with a capacitance of 680 pF and a peak voltage rating of 6,000 V. It has a capacitance tolerance of ±5%, operates within a temperature range of -55 °C to +125 °C, and is rated for a maximum AC current of 6.2 A at 1 MHz and 3.9 A at 300 kHz at 65 °C. The part is cast in a cylindrical case, is highly shock resistant, and features convenient mounting. It is electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings.
High-Voltage Mica Capacitors 680µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 29160B681JO0 | 2002-29160B681JO0 | 29160B681JO0 |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 6.80E-4 microF | 680 microF | 6.80E-4 microF |
| Capacitance Tolerance | 5 (+/- %) |