Cornell Dubilier Mica 29160B510JO0

Description
High Voltage Mica
Request a Quote
Description
High Voltage Mica
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 29160B510JO0 is a cylindrical high-voltage mica capacitor rated for 6,000 peak volts, with a capacitance of 51 pF and a tolerance of ±5%. It is designed for operation from 100 kHz to 3 MHz and has a maximum AC current rating of 2 A at 3 MHz, 1.3 A at 1 MHz, 0.6 A at 300 kHz, and 0.2 A at 100 kHz at 65 °C. The capacitor operates within a temperature range of -55 °C to +125 °C and is cast in a cylindrical case for convenient mounting and high shock resistance. This part is intended for high-current and high-voltage applications such as radio transmitters.

Datasheet Summary
Powered by GS/AI

The 29160B510JO0 is a cylindrical high-voltage mica capacitor rated for 6,000 peak volts, with a capacitance of 51 pF and a tolerance of ±5%. It is designed for operation from 100 kHz to 3 MHz and has a maximum AC current rating of 2 A at 3 MHz, 1.3 A at 1 MHz, 0.6 A at 300 kHz, and 0.2 A at 100 kHz at 65 °C. The capacitor operates within a temperature range of -55 °C to +125 °C and is cast in a cylindrical case for convenient mounting and high shock resistance. This part is intended for high-current and high-voltage applications such as radio transmitters.

Suppliers

Company
Product
Description
Supplier Links
Mica - 29160B510JO0 - Cornell Dubilier
Liberty, SC, United States
High Voltage Mica

High Voltage Mica

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 29160B510JO0
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101123U050BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C522U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C244U016DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details