Cylindrical mica capacitors designed for high-current and high-voltage circuits, with a capacitance of 330 pF, a peak voltage rating of 6000 V, and a capacitance tolerance of ±5%. The part operates from -55 °C to +125 °C and supports AC currents up to 5.6 A at 3 MHz, 4.3 A at 1 MHz, 2.2 A at 300 kHz, and 0.8 A at 100 kHz at 65 °C. It is cast in a cylindrical case and electrically equivalent to MIL-C-5 Styles CM75 through CM93.
High-Voltage Mica Capacitors 330µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 29160B331JO0 | 2002-29160B331JO0 | 29160B331JO0 |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.30E-4 microF | 330 microF | 3.30E-4 microF |
| Capacitance Tolerance | 5 (+/- %) |