The 29160B221JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, such as radio transmitters, with a voltage rating of 2,000 peak volts and a capacitance of 220 pF. It has a capacitance tolerance of ±5% and operates from -55 °C to +125 °C. The capacitor is cast in a cylindrical case and mounts conveniently. At 65 °C, it supports a maximum AC current of 4.7 A at 3 MHz, 3.3 A at 1 MHz, 1.6 A at 300 kHz, and 0.6 A at 100 kHz. It is electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings.
High-Voltage Mica Capacitors 220µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 29160B221JO0 | 2002-29160B221JO0 | 29160B221JO0 | 29160B221JO0 |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.20E-4 microF | 220 microF | 2.20E-4 microF | 2.20E-4 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |