Cylindrical high-voltage mica capacitors of the Type 291 series are designed for high-current and high-voltage applications in radio transmitters, with a capacitance range of 47 pF to 0.1 µF and voltage ratings from 1 kV to 30 kV peak. The part 29160B202JO2 falls within the 2,000 V peak rating group, with a capacitance of 2,000 pF and a maximum AC current of 13 A at 3 MHz, 11 A at 1 MHz, 7.5 A at 300 kHz, and 3.3 A at 100 kHz at 65 °C. The devices operate from -55 °C to +125 °C with a capacitance tolerance of ±5%. They are cast in cylindrical cases and are electrically equivalent to MIL-C-5 Styles CM75 through CM93.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 29160B202JO2 |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.0020 microF |
| Capacitance Tolerance | 5 (+/- %) |
| WVDC | 6000 volts |