The 29160B152JO0 is a cylindrical mica capacitor designed for high-current and high-voltage radio transmission circuits, rated for 6,000 volts peak. It has a capacitance of 1500 pF and a tolerance of ±5%. The part supports maximum AC current ratings of 12 A at 3 MHz, 9.1 A at 1 MHz, 6.2 A at 300 kHz, and 2.4 A at 100 kHz at 65 °C. It operates within a temperature range of -55 °C to +125 °C.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
High-Voltage Mica Capacitors 1500µF
TRANSMITTING MICA
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 29160B152JO0 | 29160B152JO0 | 2002-29160B152JO0 | 29160B152JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0015 microF | 0.0015 microF | 1500 microF | 0.0015 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |