The 29160B122JO0 is a cylindrical high-voltage mica capacitor rated for 6,000 peak volts, with a capacitance of 1,200 pF, and a tolerance of ±5%. It is designed for high-current applications in radio transmission circuits operating up to 3 MHz, with a maximum AC current of 3.3 A at 65 °C at 100 kHz. The capacitor operates within a temperature range of -55 °C to +125 °C. It is cast in a cylindrical case and features high shock resistance and convenient mounting.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
High-Voltage Mica Capacitors 1200µF
TRANSMITTING MICA
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 29160B122JO0 | 29160B122JO0 | 2002-29160B122JO0 | 29160B122JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0012 microF | 0.0012 microF | 1200 microF | 0.0012 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |