The 29160B111JO0 is a cylindrical high-voltage mica capacitor rated for 6,000 V peak, with a capacitance of 110 pF and a tolerance of ±5%. It is designed for operation from 100 kHz to 3 MHz and can handle a maximum AC current of 3 A at 3 MHz and 2.2 A at 1 MHz at 65 °C. The capacitor operates within a temperature range of -55 °C to +125 °C. It is cast in a cylindrical case and is suitable for high-current and high-voltage circuits such as radio transmitters. This part is electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings.
High-Voltage Mica Capacitors 110µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 29160B111JO0 | 2002-29160B111JO0 | 29160B111JO0 | 29160B111JO0 |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.10E-4 microF | 110 microF | 1.10E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) |