The 29140B912JO0 is a cylindrical high-voltage mica capacitor rated for 4,000 peak volts and 9,100 pF capacitance, with a tolerance of ±5%. It is designed for high-current applications in radio transmission circuits operating from 100 kHz to 3 MHz, and can handle a maximum AC current of 8.2 A at 65°C at 100 kHz. The component is cast in a cylindrical case, offering high shock resistance and convenient mounting. Its operating temperature range is from -55°C to +125°C.
High-Voltage Mica Capacitors 9100µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 29140B912JO0 | 2002-29140B912JO0 | 29140B912JO0 |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0091 microF | 9100 microF | 0.0091 microF |
| Capacitance Tolerance | 5 (+/- %) |