Cylindrical high-voltage mica capacitor for high-current and high-voltage circuits, rated for 4,000 peak volts and 6,800 pF, with ±5% capacitance tolerance and operating temperature range of -55 °C to +125 °C. Maximum AC current at 65 °C is 18 A at 3 MHz, 20 A at 1 MHz, 15 A at 300 kHz, and 8.2 A at 100 kHz. Designed for radio transmission applications with cast cylindrical casing, shock resistance, and convenient mounting. Electrically equivalent to MIL-C-5 Styles CM75 through CM93.
High-Voltage Mica Capacitors 6800µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 29140B682JO0 | 2002-29140B682JO0 | 29140B682JO0 |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0068 microF | 6800 microF | 0.0068 microF |
| Capacitance Tolerance | 5 (+/- %) |