The 29140B113JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, such as radio transmitters, with a peak voltage rating of 4,000 V, a capacitance of 11,000 pF, and a tolerance of ±5%. It supports maximum AC currents of 18 A at 3 MHz, 20 A at 1 MHz, 15 A at 300 kHz, and 9.1 A at 100 kHz at 65 °C. The operating temperature range is -55 °C to +125 °C.
High-Voltage Mica Capacitors 11000µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 29140B113JO0 | 2002-29140B113JO0 | 29140B113JO0 |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0110 microF | 11000 microF | 0.0110 microF |
| Capacitance Tolerance | 5 (+/- %) |