The 29120B203JO0 is a cylindrical mica capacitor rated for 2,000 peak volts, with a capacitance of 20,000 pF and a tolerance of ±5%. It is designed for high-current and high-voltage circuits, operating from 100 kHz to 3 MHz. At 65°C, it handles maximum AC currents of 18 A at 3 MHz, 22 A at 1 MHz, 18 A at 300 kHz, and 11 A at 100 kHz. The operating temperature range is -55 °C to +125 °C. It is cast in a cylindrical case, shock resistant, and suitable for radio transmission applications. It is electrically equivalent to MIL-C-5 Styles CM75 through CM93.
High-Voltage Mica Capacitors 20000µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 29120B203JO0 | 2002-29120B203JO0 | 29120B203JO0 |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0200 microF | 20000 microF | 0.0200 microF |
| Capacitance Tolerance | 5 (+/- %) |