The Type 291 mica capacitor with part number 29115B393JO0 is a cylindrical, high-voltage component rated for 1,500 peak volts, with a capacitance of 39,000 pF and a tolerance of ±5%. It is designed for high-current applications in radio transmitters and operates within a temperature range of -55 °C to +125 °C. Maximum AC current ratings are 18 A at 3 MHz, 22 A at 1 MHz, 20 A at 300 kHz, and 13 A at 100 kHz at 65 °C. The part is cast in a cylindrical case, offering high shock resistance and convenient mounting. Electrical characteristics align with MIL-C-5 Styles CM75 through CM93.
High-Voltage Mica Capacitors 39000µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 29115B393JO0 | 2002-29115B393JO0 | 29115B393JO0 |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0390 microF | 39000 microF | 0.0390 microF |
| Capacitance Tolerance | 5 (+/- %) |