The 29115B333JO0 is a cylindrical high-voltage mica capacitor rated for 1,500 peak volts, with a capacitance of 33,000 pF and a tolerance of ±5%. It is designed for high-current and high-voltage circuits in radio transmission applications, operating from 100 kHz to 3 MHz. At 65°C, it supports a maximum AC current of 22 A at 3 MHz, 22 A at 1 MHz, 20 A at 300 kHz, and 13 A at 100 kHz. The capacitor operates over a temperature range of -55°C to +125°C and features a shock-resistant, cylindrical case with convenient mounting. It is electrically equivalent to MIL-C-5 Styles CM75 through CM93.
High-Voltage Mica Capacitors 33000µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 29115B333JO0 | 2002-29115B333JO0 | 29115B333JO0 | 29115B333JO0 |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0330 microF | 33000 microF | 0.0330 microF | 0.0330 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |