The 29110B823JO0 is a cylindrical high-voltage mica capacitor with a capacitance of 82,000 pF, rated for 10 kV peak voltage and ±5% tolerance, operating from -55 °C to +125 °C. It is designed for high-current applications up to 3 MHz, with a maximum AC current of 22 A at 1 MHz and 16 A at 100 kHz at 65 °C. The capacitor is cast in a cylindrical case for shock resistance and convenient mounting.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Voltage Mica Capacitors 82000µF
TRANSMITTING MICA
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 29110B823JO0 | 29110B823JO0 | 2002-29110B823JO0 | 29110B823JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0820 microF | 82000 microF | 0.0820 microF | |
| Capacitance Tolerance | 5 (+/- %) |