The 29110B753JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-frequency circuits, rated for 10 kV peak voltage with a capacitance of 75,000 pF and a tolerance of ±5%. It operates from -55 °C to +125 °C and supports frequencies from 100 kHz to 3 MHz, with a maximum AC current of 18 A at 3 MHz and 65 °C. The capacitor is cast in a cylindrical case and is electrically equivalent to MIL-C-5 Styles CM75 through CM93.
High-Voltage Mica Capacitors 75000µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 29110B753JO0 | 2002-29110B753JO0 | 29110B753JO0 |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0750 microF | 75000 microF | 0.0750 microF |
| Capacitance Tolerance | 5 (+/- %) |