For New Design: Yes
Capacitance: 27,000 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 35mm
Length: 50mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 27,000 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 35mm
Length: 50mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 279LMX025M2EH is an aluminum electrolytic capacitor in the LMX series, rated for 25 VDC and 27,000 µF capacitance, with dimensions of 35 mm in diameter and 50 mm in length. It operates within a temperature range of -40°C to +105°C and has a load life of 5,000 hours at 105°C with rated voltage and ripple current applied. The part has a maximum RMS ripple current of 4.7 A at 120 Hz and 105°C, with a maximum ESR of 0.0301 Ω at 120 Hz and 20°C. Capacitance tolerance is ±20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 279LMX025M2EH is an aluminum electrolytic capacitor in the LMX series, rated for 25 VDC and 27,000 µF capacitance, with dimensions of 35 mm in diameter and 50 mm in length. It operates within a temperature range of -40°C to +105°C and has a load life of 5,000 hours at 105°C with rated voltage and ripple current applied. The part has a maximum RMS ripple current of 4.7 A at 120 Hz and 105°C, with a maximum ESR of 0.0301 Ω at 120 Hz and 20°C. Capacitance tolerance is ±20% at 120 Hz and 20°C.