For New Design: Yes
Capacitance: 27,000 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 30mm
Length: 50mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 27,000 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 30mm
Length: 50mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 279LMX016M2DH is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 27,000 µF and a tolerance of ±20%. It measures 30 mm in diameter and 50 mm in length. The ESR is 0.0276 Ω at 120 Hz and +20°C, and the RMS ripple current rating is 4.07 A at 105°C. The operating temperature range is from -40°C to +105°C for voltages below 100 VDC. It is rated for 5,000 hours of load life at 105°C with rated voltage and ripple current applied.
Datasheet Summary Powered by GS/AI
The 279LMX016M2DH is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 27,000 µF and a tolerance of ±20%. It measures 30 mm in diameter and 50 mm in length. The ESR is 0.0276 Ω at 120 Hz and +20°C, and the RMS ripple current rating is 4.07 A at 105°C. The operating temperature range is from -40°C to +105°C for voltages below 100 VDC. It is rated for 5,000 hours of load life at 105°C with rated voltage and ripple current applied.