For New Design: Yes
Capacitance: 27,000 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 30mm
Length: 40mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 27,000 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 30mm
Length: 40mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 279LMX010M2DF is a 27,000 µF aluminum electrolytic capacitor with a rated voltage of 10 VDC, designed for bulk filtering in switching power supplies. It operates within a temperature range of -40°C to +105°C and has a load life of 5,000 hours at 105°C with rated voltage and ripple current applied. The capacitor measures 30 mm in diameter and 40 mm in length, with an ESR of 0.0368 Ω and a maximum RMS ripple current of 3.13 A at 120 Hz and +20°C. Capacitance tolerance is +20% at 120 Hz and 20°C. The part is available in a lead style with a diameter of 30 to 40 mm, and meets the specified dissipation factor and leakage current requirements under load and shelf life conditions.
Datasheet Summary Powered by GS/AI
The 279LMX010M2DF is a 27,000 µF aluminum electrolytic capacitor with a rated voltage of 10 VDC, designed for bulk filtering in switching power supplies. It operates within a temperature range of -40°C to +105°C and has a load life of 5,000 hours at 105°C with rated voltage and ripple current applied. The capacitor measures 30 mm in diameter and 40 mm in length, with an ESR of 0.0368 Ω and a maximum RMS ripple current of 3.13 A at 120 Hz and +20°C. Capacitance tolerance is +20% at 120 Hz and 20°C. The part is available in a lead style with a diameter of 30 to 40 mm, and meets the specified dissipation factor and leakage current requirements under load and shelf life conditions.