The 279LMH025MZEE is an aluminum electrolytic capacitor with a rated voltage of 25 VDC, capacitance of 27,000 µF, and a maximum ESR of 27.63 mΩ at 120 Hz and 20°C. It has a dimensions of 35 mm diameter by 35 mm length and is rated for a 105°C operating temperature with a 2,000-hour load life under rated voltage and ripple current. The capacitor has a capacitance tolerance of ±20% and a dissipation factor of 0.15 at 120 Hz. Ripple current rating is 4.8 A at 105°C. The lead style is not specified beyond the tokenized code suffix, yet its case size (35x35 mm) implies compatibility with standard snap-in mounting for diameters 35 to 45 mm. Operation is valid from -40°C to +105°C for voltages below 250 WVDC.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 279LMH025MZEE |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |