The 279LMH010MZCE is a snap-in aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 27,000 μF, an ESR of 33.77 mΩ at 120 Hz and 20°C, and a maximum ripple current of 3.1 A. It has dimensions of 25 mm in diameter by 35 mm in height. The capacitor operates from -40°C to +105°C for voltages below 250 VDC, with a load life of 2000 hours at 105°C under rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C, and the dissipation factor is 0.35 at 120 Hz.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 279LMH010MZCE |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |