The 279LMB025M2EE is a 25 V, 27000 µF aluminum electrolytic capacitor with a 35 mm diameter and 35 mm length, designed for high ripple current applications in switching power supplies. It operates from -40°C to +105°C, has a maximum ripple current of 4.8 A at 120 Hz and +105°C, and a dissipation factor of 0.25. The part meets a 3000-hour load life specification at 105°C with rated voltage and ripple current applied, and has a leakage current limit of 3√CV or 5000 µA, whichever is less. ESR is 27.63 mΩ at 120 Hz and +20°C. The capacitor is a snap-in type with leads suitable for through-hole mounting.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 279LMB025M2EE |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |