Aluminum electrolytic capacitor with a rated voltage of 16 VDC, capacitance of 27,000 µF, and a maximum RMS ripple current of 4.2 A at 120 Hz and 105°C. It has a maximum ESR of 30.7 mΩ at 120 Hz and 20°C, dimensions of 35 mm in diameter and 30 mm in length, and operates from -40°C to +105°C. The capacitance tolerance is +20% at 120 Hz and 20°C, with a load life of 3000 hours at 105°C and rated voltage. Leakage current is limited to 5000 µA or 3√CV, whichever is less. It features a dissipation factor of 0.3 at 120 Hz and is designed for filtering and switching power supply applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 279LMB016M2ED |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |