The 279LMB016M2DE is an aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 27,000 µF, a maximum ESR of 30.7 mΩ at 120 Hz and +20°C, and a ripple current rating of 4.2 A RMS at 105°C. It measures 30 mm in diameter and 35 mm in length. The capacitor operates from -40°C to +105°C, has a capacitance tolerance of +20%, and complies with a 3000-hour load life specification at 105°C with rated voltage and ripple current applied. Dissipation factor at 120 Hz is 0.30, and leakage current is limited to 3√CV or 5000 µA, whichever is less.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
27000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 30.7012mOhm @ 120Hz 3000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, 105 °C Snap-Mount 27000µF 16V
CAP ALUM 27000UF 20% 16V SNAP
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 279LMB016M2DE | 279LMB016M2DE | 279LMB016M2DE-ND | 2002-279LMB016M2DE | 279LMB016M2DE |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -25 to 105 C (-13 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 27000 microF | 27000 microF | 27000 microF | 27000 microF | 27000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |