The 279LBA016M2ED is a snap-in aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 27,000 µF, a maximum ESR of 30.7 mΩ, and a rated RMS ripple current of 4.82 A at 120 Hz and +85°C. It measures 35 mm in diameter and 30 mm in length. The capacitor operates within a temperature range of -40°C to +85°C and is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C. The dissipation factor at 120 Hz is 0.15. The part meets shelf life requirements of 1000 hours at 85°C with no voltage applied, with capacitance change and leakage current within specified limits.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 279LBA016M2ED |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |