Cornell Dubilier Aluminum Electrolytic 279LBA016M2CG

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 279LBA016M2CG is an aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 27,000 µF, a maximum ESR of 30.7 mΩ at 120 Hz and +20°C, and a ripple current rating of 4.98 A at +85°C. It has dimensions of 25 mm in diameter and 45 mm in height. The capacitor operates within a temperature range of -40°C to +85°C, and is qualified for 2000 hours of load life at 85°C with rated voltage and ripple current applied.

Datasheet Summary
Powered by GS/AI

The 279LBA016M2CG is an aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 27,000 µF, a maximum ESR of 30.7 mΩ at 120 Hz and +20°C, and a ripple current rating of 4.98 A at +85°C. It has dimensions of 25 mm in diameter and 45 mm in height. The capacitor operates within a temperature range of -40°C to +85°C, and is qualified for 2000 hours of load life at 85°C with rated voltage and ripple current applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 279LBA016M2CG - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
279LBA016M2CG
Aluminum Electrolytic 279LBA016M2CG
Snap In

Snap In

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 279LBA016M2CG
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U020BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C113U040AF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers