The 278LBA035M2AC is an aluminum electrolytic capacitor rated for 35VDC, with a capacitance of 2700μF, a maximum ESR of 245.61mΩ, and a ripple current rating of 1.76A at 120Hz and +85°C. It has a diameter of 20mm and a height of 25mm, fitting a snap-in mounting style. The device operates from -40°C to +85°C, meets a 2000-hour load life requirement at rated voltage and temperature, and has a capacitance tolerance of +20%. The dissipation factor at 120Hz is 0.24, and leakage current is specified at 3√CV after 5 minutes at 20°C.
Datasheet Summary Powered by GS/AI
The 278LBA035M2AC is an aluminum electrolytic capacitor rated for 35VDC, with a capacitance of 2700μF, a maximum ESR of 245.61mΩ, and a ripple current rating of 1.76A at 120Hz and +85°C. It has a diameter of 20mm and a height of 25mm, fitting a snap-in mounting style. The device operates from -40°C to +85°C, meets a 2000-hour load life requirement at rated voltage and temperature, and has a capacitance tolerance of +20%. The dissipation factor at 120Hz is 0.24, and leakage current is specified at 3√CV after 5 minutes at 20°C.