Aluminum polymer capacitor for DC-DC converters and decoupling, with a rated voltage of 6.3 VDC, capacitance of 270 µF, and a radial case measuring 5x7 mm. It has a maximum ESR of 0.61 Ω at 120 Hz and 11 mΩ at 100 kHz, a maximum ripple current of 3700 mA at 105°C and 100 kHz, and a maximum leakage current of 340 µA. The operating temperature range is -55°C to +105°C, and it meets a 2000-hour load life test at 105°C with rated voltage applied. Capacitance tolerance is +20% at 120 Hz and 20°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 270UF 20% 6.3V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 277ULR6R3MDY | 277ULR6R3MDY | 277ULR6R3MDY |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 270 microF | 270 microF | 270 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |