The 277ULR4R0MEF is a radial aluminum polymer capacitor rated for 4 V DC, with a capacitance of 270 µF and a maximum ESR of 0.61 Ω at 120 Hz and 20°C. It offers a rated ripple current of 3200 mA RMS at 100 kHz and +105°C, with a leakage current of 280 µA maximum. The capacitor operates within a temperature range of -55°C to +105°C and maintains stable performance under high-ripple conditions. It is supplied in a 6.3 mm diameter by 8 mm height package. The part meets load life and damp heat test requirements with specified limits on capacitance change, dissipation factor, ESR, and leakage current after endurance testing. The ESR at 100 kHz is 12 mΩ, and the impedance ratio from +105°C to +20°C is less than 1.25.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 270UF 20% 4V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 277ULR4R0MEF | 277ULR4R0MEF | 277ULR4R0MEF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 270 microF | 270 microF | 270 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |