The 277ULR016MFH is a radial aluminum polymer capacitor rated for 16 VDC with a capacitance of 270 µF, designed for high ripple current applications such as DC-DC converters and voltage regulators. It has a maximum ESR of 13 mΩ at 100 kHz and 20°C, and a maximum ripple current of 5000 mA at 105°C and 100 kHz. Its dimensions are 8 mm in diameter by 11.5 mm in height. The operating temperature range is from -55°C to +105°C, with a leakage current limit of 864 µA at 20°C. The capacitor meets a load life specification of 2000 hours at 105°C with rated voltage applied, maintaining capacitance change under 20% and ESR under 150% of the maximum specified value. The dissipation factor is 13% maximum at 120 Hz and 20°C. The part is rated for surge voltage at 1.15 times the rated WVDC.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 270UF 20% 16V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 277ULR016MFH | 277ULR016MFH | 277ULR016MFH |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 270 microF | 270 microF | 270 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |