The 277ULR016MFF is a radial aluminum polymer capacitor rated for 16 VDC with a capacitance of 270 µF, a maximum ESR of 0.61 Ω at 120 Hz and 13 mΩ at 100 kHz, and a maximum ripple current of 4300 mA at 105°C. It has a leakage current of 864 µA maximum at 20°C and operates within a temperature range of -55°C to +105°C. The physical dimensions are 8 mm in diameter by 8 mm in height. The part meets load life and damp heat test requirements with capacitance change under 20% and ESR under 150% of the maximum specified value after 2000 hours at 105°C and 1000 hours at 60°C with 90-95% relative humidity.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 270UF 20% 16V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 277ULR016MFF | 277ULR016MFF | 277ULR016MFF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 270 microF | 270 microF | 270 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |