The 277ULR010MFF is a radial aluminum polymer capacitor with a rated voltage of 10 VDC and a capacitance of 270 μF, designed for use in DC-DC converters, voltage regulators, and decoupling applications. It has a maximum ESR of 0.61 Ω at 120 Hz and 14 mΩ at 100 kHz, with a maximum ripple current of 4420 mA at 105 °C. The capacitor measures 8 mm in diameter by 8 mm in length and operates within a temperature range of -55 °C to +105 °C. Its leakage current is limited to 540 μA at 20 °C, and it meets a 2000-hour load life specification at 105 °C with rated voltage applied.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 270UF 20% 10V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 277ULR010MFF | 277ULR010MFF | 277ULR010MFF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 270 microF | 270 microF | 270 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |