Cornell Dubilier Aluminum Electrolytic 277FSR360XRDG

Description
Photoflash Strobe
Request a Quote
Description
Photoflash Strobe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 277FSR360XRDG is a radial lead aluminum electrolytic capacitor designed for photoflash applications, with a rated voltage of 360 VDC, a capacitance of 270 µF, and an ESR of 0.327 Ω at 120 Hz and 20°C. It has dimensions of 14.5 mm in diameter and 50 mm in length. The capacitor meets JIS 2365 compliance, operates within a temperature range of -20°C to +55°C, and has a capacitance tolerance of -10% to +20%. It exhibits a dissipation factor of 0.06 at 120 Hz and 25°C, and maintains stable performance under repeated flash cycling and extended shelf life conditions at 55°C.

Datasheet Summary
Powered by GS/AI

The 277FSR360XRDG is a radial lead aluminum electrolytic capacitor designed for photoflash applications, with a rated voltage of 360 VDC, a capacitance of 270 µF, and an ESR of 0.327 Ω at 120 Hz and 20°C. It has dimensions of 14.5 mm in diameter and 50 mm in length. The capacitor meets JIS 2365 compliance, operates within a temperature range of -20°C to +55°C, and has a capacitance tolerance of -10% to +20%. It exhibits a dissipation factor of 0.06 at 120 Hz and 25°C, and maintains stable performance under repeated flash cycling and extended shelf life conditions at 55°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 277FSR360XRDG - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
277FSR360XRDG
Aluminum Electrolytic 277FSR360XRDG
Photoflash Strobe

Photoflash Strobe

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 277FSR360XRDG
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -20 to 55 C (-4 to 131 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U050AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C342T250BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 338-101472T100BF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details