The 277FSR360XRCF is a radial lead aluminum electrolytic capacitor designed for photoflash applications, operating at a rated voltage of 360 VDC with a capacitance of 270 µF. It has a maximum ESR of 0.327 Ω at 120 Hz and 20°C, and dimensions of 14.5 mm in diameter by 48 mm in length. The capacitor meets JIS 2365 compliance and operates over a temperature range of -20°C to +55°C. It is rated for 5000 flashes at rated voltage with specified limits on capacitance change, dissipation factor, and leakage current after flash cycling and shelf life testing at 55°C.
PHOTOFLASH/IC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Photoflash Aluminum Electrolytic Capacitors
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 277FSR360XRCF | 1572-277FSR360XRCF-ND | 277FSR360XRCF | 2002-277FSR360XRCF |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -20 to 55 C (-4 to 131 F) | -20 to 55 C (-4 to 131 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 270 microF | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |