The 277FSR360XKCW is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 360 VDC with a capacitance of 270 µF and a maximum ESR of 0.327 Ω at 120 Hz and 20°C. It has dimensions of 16 mm in diameter and 46 mm in length and complies with JIS 2365. The capacitor operates within a temperature range of -20°C to +55°C, maintains capacitance change under 10% after 5000 flashes at rated voltage, and meets leakage current and dissipation factor stability requirements after 500 hours at 55°C with no voltage applied.
Photoflash Aluminum Electrolytic Capacitors
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
PHOTOFLASH/IC
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 277FSR360XKCW | 2002-277FSR360XKCW | 277FSR360XKCW | 1572-277FSR360XKCW-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -20 to 55 C (-4 to 131 F) | -20 to 55 C (-4 to 131 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 270 microF | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |