The 27380B502JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, operating from 100 kHz to 3 MHz with a rated voltage of 8000 Vpk and a capacitance of 5000 pF. It is cast in a rectangular case and supports stand-off mounting. The capacitor allows a maximum AC current of 14.0 A at 3 MHz, 16.0 A at 1 MHz, 11.5 A at 300 kHz, and 6.0 A at 100 kHz, at a temperature of 65°C. Its operating temperature range is from -55°C to 125°C, with a capacitance tolerance of ±5%. The dimensions for Type 273 include mounting hole spacing and case dimensions consistent with Type 273 series specifications, and optional aluminum mounting plates are available. This capacitor meets the electrical and environmental requirements of the Type 273 series, including high shock resistance and reliable performance in high-current applications.
High-Voltage Types, Transmitting Mica 5000µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 27380B502JO0 | 2002-27380B502JO0 | 27380B502JO0 |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0050 microF | 5000 microF | 0.0050 microF |
| Capacitance Tolerance | 5 (+/- %) |