The 27380B202JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, operating from 100 kHz to 3 MHz with a rated voltage of 8000 Vpk. It has a capacitance of 2000 pF and supports a maximum AC current of 11.5 A at 1 MHz and 3.0 A at 100 kHz at 65°C. The capacitor employs a rectangular cast case with stand-off mounting capability and operates across a temperature range of -55°C to 125°C with a capacitance tolerance of ±5%. Its dimensions include a body length of 2.828 ± 0.031 inches and a total height of 1.187 ± 0.006 inches, with mounting holes designed for #8-32 UNC threads.
Types 271, 272, 273 are designed for frequencies ranging from 100 kHz to 3 MHz and are well suited for high-current and high-voltage radio transmitter circuit applications. Cast in rectangular cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM65 through CM73 in capacitance and current ratings, but are far superior in environmental capability, temperature range, physical size, mounting configuration and reliability.
High-Voltage Types, Transmitting Mica 2000µF
TRANSMITTING MICA
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27380B202JO0 | 27380B202JO0 | 2002-27380B202JO0 | 27380B202JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0020 microF | 0.0020 microF | 2000 microF | 0.0020 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |