The 27340B303JO0 is a high-voltage mica capacitor designed for transmitting applications, rated for 4000 Vpk with a capacitance of 30,000 pF. It is cast in a rectangular case and supports stand-off mounting. The capacitor has a capacitance tolerance of ±5% and an operating temperature range of -55°C to 125°C with ripple. At 65°C, it handles a maximum AC current of 18.0 A at 3 MHz, 24.0 A at 1 MHz, 19.0 A at 300 kHz, and 11.5 A at 100 kHz. The device is electrically equivalent to MIL-C-5 Styles CM65 through CM73 but offers enhanced environmental capability and reliability. It meets no explicitly stated qualification standards beyond those implied by its design class.
High-Voltage Types, Transmitting Mica 30000µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 27340B303JO0 | 2002-27340B303JO0 | 27340B303JO0 |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0300 microF | 30000 microF | 0.0300 microF |
| Capacitance Tolerance | 5 (+/- %) |