The 273 series are rectangular case, high-voltage mica capacitors designed for frequencies from 100 kHz to 3 MHz in radio transmitter circuits. The 27306B754JO0 is rated for 750 kVpk and has a capacitance of 750,000 pF, with a maximum AC current rating of 18.0 A at 3 MHz, 25.0 A at 1 MHz, 22.0 A at 300 kHz, and 12.0 A at 100 kHz. It operates from -55 °C to 125 °C and permits stand-off mounting. The series is electrically equivalent to MIL-C-5 Styles CM65 through CM73 and features high shock resistance and an optional aluminum mounting plate.
High-Voltage Types, Transmitting Mica 750000µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 27306B754JO0 | 2002-27306B754JO0 | 27306B754JO0 |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.7500 microF | 750000 microF | 0.7500 microF |
| Capacitance Tolerance | 5 (+/- %) |