The 27306B604JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, operating from 100 kHz to 3 MHz with a rated voltage of 600 kVpk and a capacitance of 600,000 pF. It is cast in a rectangular case and supports stand-off mounting. The capacitor operates from -55 ºC to 125 ºC and meets the electrical equivalence of MIL-C-5 Styles CM65 through CM73. It permits a maximum AC current of 18.0 A at 3 MHz, 25.0 A at 1 MHz, 22.0 A at 300 kHz, and 12.0 A at 100 kHz at 65 ºC.
High-Voltage Types, Transmitting Mica 600000µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27306B604JO0 | 2002-27306B604JO0 | 27306B604JO0 | 27306B604JO0 |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.6000 microF | 600000 microF | 0.6000 microF | 0.6000 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |