The 27306B504JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, with a rated voltage of 500 kVpk and a capacitance of 0.5 µF. It is cast in a rectangular case and supports stand-off mounting. The capacitor is rated for an operating temperature range of -55 ºC to 125 ºC with ripple and delivers a maximum AC current of 18.0 A at 3 MHz, 25.0 A at 1 MHz, 22.0 A at 300 kHz, and 12.0 A at 100 kHz at 65 ºC. It is highly shock resistant and meets the electrical equivalence of MIL-C-5 Styles CM65 through CM73 in capacitance and current ratings.
High-Voltage Types, Transmitting Mica 500000µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 27306B504JO0 | 2002-27306B504JO0 | 27306B504JO0 |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.5000 microF | 500000 microF | 0.5000 microF |
| Capacitance Tolerance | 5 (+/- %) |