The 27250B911JO0 is a high-voltage mica capacitor designed for use in radio transmitter circuits from 100 kHz to 3 MHz, with a rated voltage of 5000 V and a capacitance of 910 pF. It has a ±5% capacitance tolerance and can operate with ripple current between -55°C and 125°C. The capacitor is cast in a rectangular case and supports a maximum AC current of 4.7 A at 3 MHz and 1.2 A at 100 kHz at 65°C. Mounting options include optional aluminum plates and stand-off configurations. The part is electrically equivalent to MIL-C-5 Styles CM65 through CM73 and features high shock resistance and reliable performance in demanding environments.
Types 271, 272, 273 are designed for frequencies ranging from 100 kHz to 3 MHz and are well suited for high-current and high-voltage radio transmitter circuit applications. Cast in rectangular cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM65 through CM73 in capacitance and current ratings, but are far superior in environmental capability, temperature range, physical size, mounting configuration and reliability.
High-Voltage Types, Transmitting Mica 910µF
TRANSMITTING MICA
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27250B911JO0 | 338-27250B911JO0-ND | 27250B911JO0 | 2002-27250B911JO0 | 27250B911JO0 |
| Product Name | Mica | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 9.10E-4 microF | 9.10E-4 microF | 910 microF | 9.10E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |