The 27250B621JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, operating from 100 kHz to 3 MHz with a rated voltage of 5000 V pk. It has a capacitance of 620 pF and a tolerance of ±5%. The capacitor handles a maximum AC current of 3.9 A at 3 MHz and 2.4 A at 100 kHz at 65°C, and operates across a temperature range of -55°C to 125°C. The device is cast in a rectangular case with stand-off mounting capability, and includes optional aluminum mounting plates for secure installation. Its dimensions and exact physical size are not specified.
Datasheet Summary Powered by GS/AI
The 27250B621JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, operating from 100 kHz to 3 MHz with a rated voltage of 5000 V pk. It has a capacitance of 620 pF and a tolerance of ±5%. The capacitor handles a maximum AC current of 3.9 A at 3 MHz and 2.4 A at 100 kHz at 65°C, and operates across a temperature range of -55°C to 125°C. The device is cast in a rectangular case with stand-off mounting capability, and includes optional aluminum mounting plates for secure installation. Its dimensions and exact physical size are not specified.