The 27250B601JO0 is a high-voltage mica capacitor in a rectangular case designed for frequencies from 100 kHz to 3 MHz, rated for 5000 Vpk and operating from -55°C to 125°C with a capacitance of 600 pF and a tolerance of ±5%. It supports a maximum AC current of 5.1 A at 65°C at 3 MHz, 3.6 A at 1 MHz, 1.8 A at 300 kHz, and 0.8 A at 100 kHz. The component is capable of stand-off mounting and is highly shock resistant.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Voltage Types, Transmitting Mica 600µF
TRANSMITTING MICA
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27250B601JO0 | 27250B601JO0 | 2002-27250B601JO0 | 338-27250B601JO0-ND | 27250B601JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 6.00E-4 microF | 600 microF | 6.00E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |