The 27250B560JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 5000 V and a capacitance of 56 pF. It is cast in a rectangular case and supports stand-off mounting. The capacitor has a capacitance tolerance of ±5% and an operating temperature range of -55°C to 125°C. At 65°C, it handles a maximum AC current of 0.8 A at 3 MHz, 0.3 A at 1 MHz, 0.3 A at 300 kHz, and 0.1 A at 100 kHz.
High-Voltage Types, Transmitting Mica 56µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TRANSMITTING MICA
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27250B560JO0 | 338-27250B560JO0-ND | 2002-27250B560JO0 | 27250B560JO0 | 27250B560JO0 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 5.60E-5 microF | 56 microF | 5.60E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |